Vishay Precision Group RADIAL,.6W,681,.1%,.15LS,BULK Y0785681R000B0L

Description
RADIAL,.6W,681,.1%,. 15LS,BULK
Request a Quote Datasheet
Description
RADIAL,.6W,681,.1%,. 15LS,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RADIAL,.6W,681,.1%,.15LS,BULK - Y0785681R000B0L - ASAP Semiconductor LLC
Anaheim, CA, United States
RADIAL,.6W,681,.1%,.15LS,BULK
Y0785681R000B0L
RADIAL,.6W,681,.1%,.15LS,BULK Y0785681R000B0L
RADIAL,.6W,681,.1%,. 15LS,BULK

RADIAL,.6W,681,.1%,.15LS,BULK

Supplier's Site
Through Hole Resistors - Y0785681R000B0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0785681R000B0L-ND
Through Hole Resistors Y0785681R000B0L-ND
681 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

681 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
S102J 681R000 0.1% Vishay Foil Resistors - 58P7781 - Newark, An Avnet Company
Chicago, IL, United States
S102J 681R000 0.1% Vishay Foil Resistors
58P7781
S102J 681R000 0.1% Vishay Foil Resistors 58P7781
S102J 681R000 0.1%

S102J 681R000 0.1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y0785681R000B0L Y0785681R000B0L-ND 58P7781
Product Name RADIAL,.6W,681,.1%,.15LS,BULK Through Hole Resistors S102J 681R000 0.1% Vishay Foil Resistors
Mounting / Packaging Radial Leads Radial
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.6000 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers