Vishay Precision Group Through Hole Resistors Y07852K50000T9L

Description
2.5 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
2.5 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 804-Y07852K50000T9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-Y07852K50000T9L-ND
Through Hole Resistors 804-Y07852K50000T9L-ND
2.5 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

2.5 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
0.6W Resistor - 53-Y07852K50000T9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W Resistor
53-Y07852K50000T9L
0.6W Resistor 53-Y07852K50000T9L
Res Metal Foil 2.5K Ohm 0.01% 0.6W RDL Bulk Product overview: Y07852K50000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y07852K50000T9L can be used for catalog matching and distributor lookup.

Res Metal Foil 2.5K Ohm 0.01% 0.6W RDL Bulk Product overview: Y07852K50000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y07852K50000T9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6841554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6841554
Through Hole Resistors 6841554
VPG Foil Resistors Y07852K50000T9L

VPG Foil Resistors Y07852K50000T9L

Supplier's Site
Through Hole Resistors - 6841554P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6841554P
Through Hole Resistors 6841554P
VPG Foil Resistors Y07852K50000T9L

VPG Foil Resistors Y07852K50000T9L

Supplier's Site
Through Hole Resistors - 1732938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1732938
Through Hole Resistors 1732938
VPG Foil Resistors Y07852K50000T9L

VPG Foil Resistors Y07852K50000T9L

Supplier's Site
Resistor, 2.5Kohm, 600Mw, ±0.01%; Resistance Vishay Foil Resistors - 98K1198 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2.5Kohm, 600Mw, ±0.01%; Resistance Vishay Foil Resistors
98K1198
Resistor, 2.5Kohm, 600Mw, ±0.01%; Resistance Vishay Foil Resistors 98K1198
RESISTOR, 2.5KOHM, 600mW, ±0.01%; Resistance:2.5kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RESISTOR, 2.5KOHM, 600mW, ±0.01%; Resistance:2.5kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 804-Y07852K50000T9L-ND 53-Y07852K50000T9L 6841554 6841554P 98K1198
Product Name Through Hole Resistors 0.6W Resistor Through Hole Resistors Through Hole Resistors Resistor, 2.5Kohm, 600Mw, ±0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil Metal foil Metal Foil
Mounting / Packaging Radial ThroughHole ThroughHole Radial Leaded
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers