Vishay Precision Group 0.6W Resistor Y078525K0000T9L

Description
Res Metal Foil 25K Ohm 0.01% 0.6W RDL Bulk Product overview: Y078525K0000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y078525K0000T9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Foil 25K Ohm 0.01% 0.6W RDL Bulk Product overview: Y078525K0000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y078525K0000T9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6W Resistor - 53-Y078525K0000T9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W Resistor
53-Y078525K0000T9L
0.6W Resistor 53-Y078525K0000T9L
Res Metal Foil 25K Ohm 0.01% 0.6W RDL Bulk Product overview: Y078525K0000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y078525K0000T9L can be used for catalog matching and distributor lookup.

Res Metal Foil 25K Ohm 0.01% 0.6W RDL Bulk Product overview: Y078525K0000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y078525K0000T9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6841563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6841563
Through Hole Resistors 6841563
VPG Foil Resistors Y078525K0000T9L

VPG Foil Resistors Y078525K0000T9L

Supplier's Site
Through Hole Resistors - 6841563P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6841563P
Through Hole Resistors 6841563P
VPG Foil Resistors Y078525K0000T9L

VPG Foil Resistors Y078525K0000T9L

Supplier's Site
Through Hole Resistors - 1732995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1732995
Through Hole Resistors 1732995
VPG Foil Resistors Y078525K0000T9L

VPG Foil Resistors Y078525K0000T9L

Supplier's Site
Through Hole Resistors - 804-Y078525K0000T9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-Y078525K0000T9L-ND
Through Hole Resistors 804-Y078525K0000T9L-ND
25 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

25 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, Metal Foil, 25K, 0.01%, 0.6W, Rad; Resistance Vishay Foil Resistors - 98K1200 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 25K, 0.01%, 0.6W, Rad; Resistance Vishay Foil Resistors
98K1200
Res, Metal Foil, 25K, 0.01%, 0.6W, Rad; Resistance Vishay Foil Resistors 98K1200
RES, METAL FOIL, 25K, 0.01%, 0.6W, RAD; Resistance:25kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RES, METAL FOIL, 25K, 0.01%, 0.6W, RAD; Resistance:25kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-Y078525K0000T9L 6841563 6841563P 804-Y078525K0000T9L-ND 98K1200
Product Name 0.6W Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, Metal Foil, 25K, 0.01%, 0.6W, Rad; Resistance Vishay Foil Resistors
Technology / Construction Metal Foil Metal foil Metal Foil Metal Foil
Resistance Range 25000 ohms 25000 ohms 25000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details