Vishay Precision Group 0.6W Resistor Y078520K0000T9L

Description
Res Metal Foil 20K Ohm 0.01% 0.6W RDL Bulk Product overview: Y078520K0000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y078520K0000T9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Foil 20K Ohm 0.01% 0.6W RDL Bulk Product overview: Y078520K0000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y078520K0000T9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6W Resistor - 53-Y078520K0000T9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W Resistor
53-Y078520K0000T9L
0.6W Resistor 53-Y078520K0000T9L
Res Metal Foil 20K Ohm 0.01% 0.6W RDL Bulk Product overview: Y078520K0000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y078520K0000T9L can be used for catalog matching and distributor lookup.

Res Metal Foil 20K Ohm 0.01% 0.6W RDL Bulk Product overview: Y078520K0000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y078520K0000T9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 804-Y078520K0000T9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-Y078520K0000T9L-ND
Through Hole Resistors 804-Y078520K0000T9L-ND
20 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

20 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Through Hole Resistors - 6841560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6841560
Through Hole Resistors 6841560
VPG Foil Resistors Y078520K0000T9L

VPG Foil Resistors Y078520K0000T9L

Supplier's Site
Through Hole Resistors - 6841560P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6841560P
Through Hole Resistors 6841560P
VPG Foil Resistors Y078520K0000T9L

VPG Foil Resistors Y078520K0000T9L

Supplier's Site
Through Hole Resistors - 1732975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1732975
Through Hole Resistors 1732975
VPG Foil Resistors Y078520K0000T9L

VPG Foil Resistors Y078520K0000T9L

Supplier's Site
Resistor, 20Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors - 98K1199 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors
98K1199
Resistor, 20Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors 98K1199
RESISTOR, 20KOHM, 600mW, 0.01%; Resistance:20kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes

RESISTOR, 20KOHM, 600mW, 0.01%; Resistance:20kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-Y078520K0000T9L 804-Y078520K0000T9L-ND 6841560 6841560P 98K1199
Product Name 0.6W Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 20Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil Metal foil Metal Foil
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details