Vishay Precision Group Through Hole Resistors Y0785121R000B0L

Description
121 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
121 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0785121R000B0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0785121R000B0L-ND
Through Hole Resistors Y0785121R000B0L-ND
121 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

121 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
RADIAL,.6W,121,.1%,.15LS,BULK - Y0785121R000B0L - ASAP Semiconductor LLC
Anaheim, CA, United States
RADIAL,.6W,121,.1%,.15LS,BULK
Y0785121R000B0L
RADIAL,.6W,121,.1%,.15LS,BULK Y0785121R000B0L
RADIAL,.6W,121,.1%,. 15LS,BULK

RADIAL,.6W,121,.1%,.15LS,BULK

Supplier's Site
S102J 121R000 0.1% Vishay Foil Resistors - 58P7710 - Newark, An Avnet Company
Chicago, IL, United States
S102J 121R000 0.1% Vishay Foil Resistors
58P7710
S102J 121R000 0.1% Vishay Foil Resistors 58P7710
S102J 121R000 0.1%

S102J 121R000 0.1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y0785121R000B0L-ND Y0785121R000B0L 58P7710
Product Name Through Hole Resistors RADIAL,.6W,121,.1%,.15LS,BULK S102J 121R000 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial Radial Leads
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details