Vishay Precision Group Through Hole Resistors Y0785100R000B0L

Description
100 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0785100R000B0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0785100R000B0L-ND
Through Hole Resistors Y0785100R000B0L-ND
100 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
RADIAL,.6W,100,.1%,.15LS,BULK - Y0785100R000B0L - ASAP Semiconductor LLC
Anaheim, CA, United States
RADIAL,.6W,100,.1%,.15LS,BULK
Y0785100R000B0L
RADIAL,.6W,100,.1%,.15LS,BULK Y0785100R000B0L
RADIAL,.6W,100,.1%,. 15LS,BULK

RADIAL,.6W,100,.1%,.15LS,BULK

Supplier's Site
S102J 100R000 0.1% Vishay Foil Resistors - 58P7700 - Newark, An Avnet Company
Chicago, IL, United States
S102J 100R000 0.1% Vishay Foil Resistors
58P7700
S102J 100R000 0.1% Vishay Foil Resistors 58P7700
S102J 100R000 0.1%

S102J 100R000 0.1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y0785100R000B0L-ND Y0785100R000B0L 58P7700
Product Name Through Hole Resistors RADIAL,.6W,100,.1%,.15LS,BULK S102J 100R000 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial Radial Leads
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details