Vishay Precision Group Through Hole Resistors Y0785100K000T9L

Description
VPG Foil Resistors Y0785100K000T9L
Request a Quote Datasheet
Description
VPG Foil Resistors Y0785100K000T9L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6841567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6841567
Through Hole Resistors 6841567
VPG Foil Resistors Y0785100K000T9L

VPG Foil Resistors Y0785100K000T9L

Supplier's Site
Through Hole Resistors - 6841567P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6841567P
Through Hole Resistors 6841567P
VPG Foil Resistors Y0785100K000T9L

VPG Foil Resistors Y0785100K000T9L

Supplier's Site
Through Hole Resistors - 1732978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1732978
Through Hole Resistors 1732978
VPG Foil Resistors Y0785100K000T9L

VPG Foil Resistors Y0785100K000T9L

Supplier's Site
0.6W Resistor - 53-Y0785100K000T9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W Resistor
53-Y0785100K000T9L
0.6W Resistor 53-Y0785100K000T9L
RES 100K OHM 0.6W 0.01% RADIAL Product overview: Y0785100K000T9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0785100K000T9L can be used for catalog matching and distributor lookup.

RES 100K OHM 0.6W 0.01% RADIAL Product overview: Y0785100K000T9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0785100K000T9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 804-Y0785100K000T9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-Y0785100K000T9L-ND
Through Hole Resistors 804-Y0785100K000T9L-ND
100 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

100 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Resistor, 100Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors - 98K1194 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors
98K1194
Resistor, 100Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors 98K1194
RESISTOR, 100KOHM, 600mW, 0.01%; Resistance:100kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RESISTOR, 100KOHM, 600mW, 0.01%; Resistance:100kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6841567 6841567P 53-Y0785100K000T9L 804-Y0785100K000T9L-ND 98K1194
Product Name Through Hole Resistors Through Hole Resistors 0.6W Resistor Through Hole Resistors Resistor, 100Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors
Technology / Construction Metal foil Metal Foil Metal Foil Metal Foil
Mounting / Packaging ThroughHole ThroughHole Radial Radial Radial Leaded
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details