Vishay Intertechnology, Inc. Resistors - Through Hole Resistors Y077150R0000V9L

Description
Win Source Part Number: 1352035-Y077150R0000 V9L Category: Resistors - Through Hole Resistors Series: RCK Features: Moisture Resistant, Non-Inductive Package: Bulk Size / Dimension: 0.575" L x 0.138" W (14.61mm x 3.50mm) Height - Seated (Max): 0.413" (10.49mm) Standard Package: 25 Tolerance: ±0.005% Temperature Coefficient: ±2ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 50 Ohms Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet
Description
Win Source Part Number: 1352035-Y077150R0000 V9L Category: Resistors - Through Hole Resistors Series: RCK Features: Moisture Resistant, Non-Inductive Package: Bulk Size / Dimension: 0.575" L x 0.138" W (14.61mm x 3.50mm) Height - Seated (Max): 0.413" (10.49mm) Standard Package: 25 Tolerance: ±0.005% Temperature Coefficient: ±2ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 50 Ohms Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1352035-Y077150R0000V9L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1352035-Y077150R0000V9L
Resistors - Through Hole Resistors 1352035-Y077150R0000V9L
Win Source Part Number: 1352035-Y077150R0000 V9L Category: Resistors - Through Hole Resistors Series: RCK Features: Moisture Resistant, Non-Inductive Package: Bulk Size / Dimension: 0.575" L x 0.138" W (14.61mm x 3.50mm) Height - Seated (Max): 0.413" (10.49mm) Standard Package: 25 Tolerance: ±0.005% Temperature Coefficient: ±2ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 50 Ohms Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1352035-Y077150R0000V9L
Category: Resistors - Through Hole Resistors
Series: RCK
Features: Moisture Resistant, Non-Inductive
Package: Bulk
Size / Dimension: 0.575" L x 0.138" W (14.61mm x 3.50mm)
Height - Seated (Max): 0.413" (10.49mm)
Standard Package: 25
Tolerance: ±0.005%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 1W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 50 Ohms
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1352035-Y077150R0000V9L
Product Name Resistors - Through Hole Resistors
Technology / Construction Metal Foil
Resistance Range 50 ohms
Tolerance 0.0050 +/- %
Temperature Coefficient 2 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers