Vishay Precision Group Through Hole Resistors Y0734100R000B0L

Description
100 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0734100R000B0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0734100R000B0L-ND
Through Hole Resistors Y0734100R000B0L-ND
100 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vfp-4 100R00 0.1% Vishay Foil Resistors - 58P7664 - Newark, An Avnet Company
Chicago, IL, United States
Vfp-4 100R00 0.1% Vishay Foil Resistors
58P7664
Vfp-4 100R00 0.1% Vishay Foil Resistors 58P7664
VFP-4 100R00 0.1%

VFP-4 100R00 0.1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y0734100R000B0L-ND 58P7664
Product Name Through Hole Resistors Vfp-4 100R00 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial - 4 Leads
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details