Vishay Precision Group 0.5 OHM 10W Resistor Y07340R50000D0L

Description
RES 0.5 OHM 10W 0.5% RADIAL Product overview: Y07340R50000D0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y07340R50000D0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.5 OHM 10W 0.5% RADIAL Product overview: Y07340R50000D0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y07340R50000D0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 OHM 10W Resistor - 53-Y07340R50000D0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5 OHM 10W Resistor
53-Y07340R50000D0L
0.5 OHM 10W Resistor 53-Y07340R50000D0L
RES 0.5 OHM 10W 0.5% RADIAL Product overview: Y07340R50000D0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y07340R50000D0L can be used for catalog matching and distributor lookup.

RES 0.5 OHM 10W 0.5% RADIAL Product overview: Y07340R50000D0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y07340R50000D0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 804-Y07340R50000D0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-Y07340R50000D0L-ND
Through Hole Resistors 804-Y07340R50000D0L-ND
500 mOhms ±0.5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil

500 mOhms ±0.5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vfp-4 0R5000 0.5% Vishay Foil Resistors - 58P7659 - Newark, An Avnet Company
Chicago, IL, United States
Vfp-4 0R5000 0.5% Vishay Foil Resistors
58P7659
Vfp-4 0R5000 0.5% Vishay Foil Resistors 58P7659
VFP-4 0R5000 0.5%

VFP-4 0R5000 0.5%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-Y07340R50000D0L 804-Y07340R50000D0L-ND 58P7659
Product Name 0.5 OHM 10W Resistor Through Hole Resistors Vfp-4 0R5000 0.5% Vishay Foil Resistors
Mounting / Packaging Radial - 4 Leads Radial - 4 Leads
Resistance Range 0.5000 ohms 0.5000 ohms
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details