Vishay Precision Group Vfp-3 1K1500 1.0% Vishay Foil Resistors Y07331K15000F0L

Description
VFP-3 1K1500 1.0%
Description
VFP-3 1K1500 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vfp-3 1K1500 1.0% Vishay Foil Resistors - 58P7634 - Newark, An Avnet Company
Chicago, IL, United States
Vfp-3 1K1500 1.0% Vishay Foil Resistors
58P7634
Vfp-3 1K1500 1.0% Vishay Foil Resistors 58P7634
VFP-3 1K1500 1.0%

VFP-3 1K1500 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7634
Product Name Vfp-3 1K1500 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details