Vishay Precision Group Vfp-3 120R00 1.0% Vishay Foil Resistors Y0733120R000F0L

Description
VFP-3 120R00 1.0%
Description
VFP-3 120R00 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vfp-3 120R00 1.0% Vishay Foil Resistors - 58P7639 - Newark, An Avnet Company
Chicago, IL, United States
Vfp-3 120R00 1.0% Vishay Foil Resistors
58P7639
Vfp-3 120R00 1.0% Vishay Foil Resistors 58P7639
VFP-3 120R00 1.0%

VFP-3 120R00 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7639
Product Name Vfp-3 120R00 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details