Vishay Intertechnology, Inc. Through Hole Resistors Y07066K80000F9L

Description
6.8 kOhms ±1% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
6.8 kOhms ±1% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y07066K80000F9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y07066K80000F9L-ND
Through Hole Resistors Y07066K80000F9L-ND
6.8 kOhms ±1% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil

6.8 kOhms ±1% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y07066K80000F9L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details