68 Ohms ±1% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y070668R0000F0L-ND | 58P7628 |
| Product Name | Through Hole Resistors | Var 68R000 1.0% Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Radial | |
| Resistance Range | 68 ohms |