Vishay Intertechnology, Inc. Through Hole Resistors Y070649K9000T9L

Description
49.9 kOhms ±0.01% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
49.9 kOhms ±0.01% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y070649K9000T9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y070649K9000T9L-ND
Through Hole Resistors Y070649K9000T9L-ND
49.9 kOhms ±0.01% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil

49.9 kOhms ±0.01% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y070649K9000T9L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details