Vishay Precision Group Through Hole Resistors Y070618K0000F0L

Description
18 kOhms ±1% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
18 kOhms ±1% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y070618K0000F0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y070618K0000F0L-ND
Through Hole Resistors Y070618K0000F0L-ND
18 kOhms ±1% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil

18 kOhms ±1% 0.4W Through Hole Resistor Radial Non-Inductive Metal Foil

Buy Now Datasheet
Var 18K000 1.0% Vishay Foil Resistors - 58P7618 - Newark, An Avnet Company
Chicago, IL, United States
Var 18K000 1.0% Vishay Foil Resistors
58P7618
Var 18K000 1.0% Vishay Foil Resistors 58P7618
VAR 18K000 1.0%

VAR 18K000 1.0%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y070618K0000F0L-ND 58P7618
Product Name Through Hole Resistors Var 18K000 1.0% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details