Vishay Intertechnology, Inc. Resistors - Resistor Networks, Arrays Y0114V0438VB9L

Description
Win Source Part Number: 1350748-Y0114V0438VB 9L Category: Resistors - Resistor Networks, Arrays Series: VFD244 Package: Bulk Size / Dimension: 0.350" L x 0.138" W (8.90mm x 3.51mm) Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.413" (10.50mm) Standard Package: 10 Tolerance: ±0.005% Temperature Coefficient: ±2ppm/°C Resistance (Ohms): 100k Circuit Type: Voltage Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 400mW Mounting Type: Through Hole Package / Case: Radial - 3 Leads Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Resistor Matching Ratio: ±0.1% Resistor-Ratio-Drift : ±0.5ppm/°C HTSUS: 8533.21.0060 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet
Description
Win Source Part Number: 1350748-Y0114V0438VB 9L Category: Resistors - Resistor Networks, Arrays Series: VFD244 Package: Bulk Size / Dimension: 0.350" L x 0.138" W (8.90mm x 3.51mm) Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.413" (10.50mm) Standard Package: 10 Tolerance: ±0.005% Temperature Coefficient: ±2ppm/°C Resistance (Ohms): 100k Circuit Type: Voltage Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 400mW Mounting Type: Through Hole Package / Case: Radial - 3 Leads Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Resistor Matching Ratio: ±0.1% Resistor-Ratio-Drift : ±0.5ppm/°C HTSUS: 8533.21.0060 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1350748-Y0114V0438VB9L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1350748-Y0114V0438VB9L
Resistors - Resistor Networks, Arrays 1350748-Y0114V0438VB9L
Win Source Part Number: 1350748-Y0114V0438VB 9L Category: Resistors - Resistor Networks, Arrays Series: VFD244 Package: Bulk Size / Dimension: 0.350" L x 0.138" W (8.90mm x 3.51mm) Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.413" (10.50mm) Standard Package: 10 Tolerance: ±0.005% Temperature Coefficient: ±2ppm/°C Resistance (Ohms): 100k Circuit Type: Voltage Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 400mW Mounting Type: Through Hole Package / Case: Radial - 3 Leads Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Resistor Matching Ratio: ±0.1% Resistor-Ratio-Drift : ±0.5ppm/°C HTSUS: 8533.21.0060 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1350748-Y0114V0438VB9L
Category: Resistors - Resistor Networks, Arrays
Series: VFD244
Package: Bulk
Size / Dimension: 0.350" L x 0.138" W (8.90mm x 3.51mm)
Applications: Voltage Divider (TCR Matched)
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 10
Tolerance: ±0.005%
Temperature Coefficient: ±2ppm/°C
Resistance (Ohms): 100k
Circuit Type: Voltage Divider
Number of Resistors: 2
Number of Pins: 3
Power Per Element: 400mW
Mounting Type: Through Hole
Package / Case: Radial - 3 Leads
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Resistor Matching Ratio: ±0.1%
Resistor-Ratio-Drift: ±0.5ppm/°C
HTSUS: 8533.21.0060
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1350748-Y0114V0438VB9L
Product Name Resistors - Resistor Networks, Arrays
Configuration Chip Array
Technology / Construction Metal Foil
Mounting / Packaging ThroughHole
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details