Vishay Precision Group Vha518-11 5R00000 0.1% Vishay Foil Resistors Y01115R00000B0L

Description
VHA518-11 5R00000 0.1%
Description
VHA518-11 5R00000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vha518-11 5R00000 0.1% Vishay Foil Resistors - 58P7600 - Newark, An Avnet Company
Chicago, IL, United States
Vha518-11 5R00000 0.1% Vishay Foil Resistors
58P7600
Vha518-11 5R00000 0.1% Vishay Foil Resistors 58P7600
VHA518-11 5R00000 0.1%

VHA518-11 5R00000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7600
Product Name Vha518-11 5R00000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details