Vishay Precision Group Vha518-11 24K000 0.1% Vishay Foil Resistors Y011124K0000B0L

Description
VHA518-11 24K000 0.1%
Description
VHA518-11 24K000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vha518-11 24K000 0.1% Vishay Foil Resistors - 58P7599 - Newark, An Avnet Company
Chicago, IL, United States
Vha518-11 24K000 0.1% Vishay Foil Resistors
58P7599
Vha518-11 24K000 0.1% Vishay Foil Resistors 58P7599
VHA518-11 24K000 0.1%

VHA518-11 24K000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7599
Product Name Vha518-11 24K000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details