Vishay Precision Group Vha518-8 1M3000 0.1% Vishay Foil Resistors Y01081M30000B0L

Description
VHA518-8 1M3000 0.1%
Description
VHA518-8 1M3000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vha518-8 1M3000 0.1% Vishay Foil Resistors - 58P7588 - Newark, An Avnet Company
Chicago, IL, United States
Vha518-8 1M3000 0.1% Vishay Foil Resistors
58P7588
Vha518-8 1M3000 0.1% Vishay Foil Resistors 58P7588
VHA518-8 1M3000 0.1%

VHA518-8 1M3000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7588
Product Name Vha518-8 1M3000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details