Vishay Precision Group Vha516-4 10R000 0.1% Vishay Foil Resistors Y010410R0000B0L

Description
VHA516-4 10R000 0.1%
Description
VHA516-4 10R000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vha516-4 10R000 0.1% Vishay Foil Resistors - 58P7570 - Newark, An Avnet Company
Chicago, IL, United States
Vha516-4 10R000 0.1% Vishay Foil Resistors
58P7570
Vha516-4 10R000 0.1% Vishay Foil Resistors 58P7570
VHA516-4 10R000 0.1%

VHA516-4 10R000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7570
Product Name Vha516-4 10R000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers