Vishay Precision Group Vha516-4 100R00 0.1% Vishay Foil Resistors Y0104100R000B0L

Description
VHA516-4 100R00 0.1%
Description
VHA516-4 100R00 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vha516-4 100R00 0.1% Vishay Foil Resistors - 58P7571 - Newark, An Avnet Company
Chicago, IL, United States
Vha516-4 100R00 0.1% Vishay Foil Resistors
58P7571
Vha516-4 100R00 0.1% Vishay Foil Resistors 58P7571
VHA516-4 100R00 0.1%

VHA516-4 100R00 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7571
Product Name Vha516-4 100R00 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers