VISHAY PRECISION GROUP
Y0101830R000F0L -- S104K 830R000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
S104K 830R000 1.0% Vishay Foil Resistors
Y0101830R000F0L
Description
S104K 830R000 1.0%
Description
S104K 830R000 1.0%
Suppliers
S104K 830R000 1.0% Vishay Foil Resistors
58P7547
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P7547 |
|
Product Name
|
S104K 830R000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
150000 ohms
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0020 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details