VISHAY PRECISION GROUP
Y0101720R000F0L -- S104K 720R000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
S104K 720R000 1.0% Vishay Foil Resistors
Y0101720R000F0L
Description
S104K 720R000 1.0%
Description
S104K 720R000 1.0%
Suppliers
S104K 720R000 1.0% Vishay Foil Resistors
58P7545
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P7545 |
|
Product Name
|
S104K 720R000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
49.9 ohms
View Details
2 suppliers
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range
100 ohms
View Details
Technology / Construction
Metal Foil
Resistance Range
0.0500 ohms
Tolerance
1 +/- %
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalAlloy
View Details
2 suppliers