49.9 Ohms ±0.1% 1W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
RES 49.9 OHM 1W 0.1% RADIAL Product overview: Y010149R9000B9L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 49.9 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y010149R9000B9L can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 804-Y010149R9000B9L-ND | 53-Y010149R9000B9L |
| Product Name | Through Hole Resistors | 49.9 OHM 1W Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | Radial | Radial |
| Resistance Range | 49.9 ohms | 49.9 ohms |