VISHAY PRECISION GROUP
Y01011K18000F0L -- S104K 1K18000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
S104K 1K18000 1.0% Vishay Foil Resistors
Y01011K18000F0L
Description
S104K 1K18000 1.0%
Description
S104K 1K18000 1.0%
Suppliers
S104K 1K18000 1.0% Vishay Foil Resistors
58P7511
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P7511 |
|
Product Name
|
S104K 1K18000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.3300 ohms
View Details
2 suppliers
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.0030 ohms
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details