VISHAY PRECISION GROUP
Y0101108R000B0L -- S104K 108R000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
S104K 108R000 0.1% Vishay Foil Resistors
Y0101108R000B0L
Description
S104K 108R000 0.1%
Description
S104K 108R000 0.1%
Suppliers
S104K 108R000 0.1% Vishay Foil Resistors
58P7523
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P7523 |
|
Product Name
|
S104K 108R000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
22 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.3300 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers