VISHAY INTERTECHNOLOGY, INC.
Y009750K0000B9L -- THROUGH HOLE RESISTORS
Vishay Intertechnology, Inc.
Through Hole Resistors
Y009750K0000B9L
Description
VMTB60ZT 50K000 0.1%
Request a Quote
Email Supplier
Datasheet
Description
VMTB60ZT 50K000 0.1%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
804-Y009750K0000B9L-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Metal Foil
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Tolerance
|
0.1000 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0020 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.1800 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details