VSR144T 1K5/200R 0.05% 0.05%
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y0094V0727AA9L-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | ThroughHole; Radial - 3 Leads |
| Resistance Range | 200 to 1500 ohms |