Vishay Precision Group Vsr144 2K/20K 1.0% 0.02% Vishay Foil Resistors Y0094V0058FQ0L

Description
VSR144 2K/20K 1.0% 0.02%
Description
VSR144 2K/20K 1.0% 0.02%

Suppliers

Company
Product
Description
Supplier Links
Vsr144 2K/20K 1.0% 0.02% Vishay Foil Resistors - 58P7484 - Newark, An Avnet Company
Chicago, IL, United States
Vsr144 2K/20K 1.0% 0.02% Vishay Foil Resistors
58P7484
Vsr144 2K/20K 1.0% 0.02% Vishay Foil Resistors 58P7484
VSR144 2K/20K 1.0% 0.02%

VSR144 2K/20K 1.0% 0.02%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7484
Product Name Vsr144 2K/20K 1.0% 0.02% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details