VISHAY PRECISION GROUP
Y0094V0054FB9L -- VSR144T 18K/2K 1.0% 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr144T 18K/2K 1.0% 0.1% Vishay Foil Resistors
Y0094V0054FB9L
Description
VSR144T 18K/2K 1.0% 0.1%
Description
VSR144T 18K/2K 1.0% 0.1%
Suppliers
Vsr144T 18K/2K 1.0% 0.1% Vishay Foil Resistors
58P7478
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P7478 |
|
Product Name
|
Vsr144T 18K/2K 1.0% 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
562 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details