VISHAY PRECISION GROUP
Y0094V0030FB9L -- VSR144T 2K/18K 1.0% 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsr144T 2K/18K 1.0% 0.1% Vishay Foil Resistors
Y0094V0030FB9L
Description
VSR144T 2K/18K 1.0% 0.1%
Description
VSR144T 2K/18K 1.0% 0.1%
Suppliers
Vsr144T 2K/18K 1.0% 0.1% Vishay Foil Resistors
58P7476
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P7476 |
|
Product Name
|
Vsr144T 2K/18K 1.0% 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Current Sensing; General Use
Technology / Construction
Thick Film (Chip)
View Details
2 suppliers
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range
100 ohms
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details