Vishay Intertechnology, Inc. Through Hole Resistors Y0090510R000B9L

Description
510 Ohms ±0.1% 1W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
510 Ohms ±0.1% 1W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0090510R000B9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0090510R000B9L-ND
Through Hole Resistors Y0090510R000B9L-ND
510 Ohms ±0.1% 1W Through Hole Resistor Axial Non-Inductive Metal Foil

510 Ohms ±0.1% 1W Through Hole Resistor Axial Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y0090510R000B9L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Axial Leads; Axial
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers