Vishay Intertechnology, Inc. Through Hole Resistors Y0090300K000F9L

Description
300 kOhms ±1% 1W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
300 kOhms ±1% 1W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0090300K000F9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0090300K000F9L-ND
Through Hole Resistors Y0090300K000F9L-ND
300 kOhms ±1% 1W Through Hole Resistor Axial Non-Inductive Metal Foil

300 kOhms ±1% 1W Through Hole Resistor Axial Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y0090300K000F9L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details