Vishay Precision Group Resistor, 9.09Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors Y00899K09000TR0L

Description
RESISTOR, 9.09KOHM, 300MW, ±0.01%; Resistance:9.09kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Datasheet
Description
RESISTOR, 9.09KOHM, 300MW, ±0.01%; Resistance:9.09kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9.09Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors - 58P7386 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9.09Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors
58P7386
Resistor, 9.09Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors 58P7386
RESISTOR, 9.09KOHM, 300MW, ±0.01%; Resistance:9.09kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, 9.09KOHM, 300MW, ±0.01%; Resistance:9.09kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7386
Product Name Resistor, 9.09Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leaded
Resistance Range 9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details