Vishay Intertechnology, Inc. Through Hole Resistors Y008986R0000BR0L

Description
86 Ohms ±0.1% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
86 Ohms ±0.1% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y008986R0000BR0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y008986R0000BR0L-ND
Through Hole Resistors Y008986R0000BR0L-ND
86 Ohms ±0.1% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil

86 Ohms ±0.1% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y008986R0000BR0L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Resistance Range 86 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers