RESISTOR, 75 OHM, 300MW, ±0.1%; Resistance:75ohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58P7238 |
| Product Name | Resistor, 75 Ohm, 300Mw, ±0.1%; Resistance Vishay Foil Resistors |
| Configuration | Single Resistor |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Radial Leaded |
| Resistance Range | 75 ohms |