Vishay Intertechnology, Inc. Through Hole Resistors Y0089715R000TR23R

Description
715 Ohms ±0.01% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
715 Ohms ±0.01% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0089715R000TR23R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0089715R000TR23R-ND
Through Hole Resistors Y0089715R000TR23R-ND
715 Ohms ±0.01% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil

715 Ohms ±0.01% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y0089715R000TR23R-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers