Vishay Precision Group Resistor, 49.9Kohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors Y008949K9000BP0L

Description
RESISTOR, 49.9KOHM, 600MW, ±0.1%; Resistance:49.9kohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No
Description
RESISTOR, 49.9KOHM, 600MW, ±0.1%; Resistance:49.9kohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, 49.9Kohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors - 58P6850 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 49.9Kohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors
58P6850
Resistor, 49.9Kohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors 58P6850
RESISTOR, 49.9KOHM, 600MW, ±0.1%; Resistance:49.9kohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No

RESISTOR, 49.9KOHM, 600MW, ±0.1%; Resistance:49.9kohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P6850
Product Name Resistor, 49.9Kohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details