Vishay Precision Group Resistor, 44.8Kohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors Y008944K8000BP0L

Description
RESISTOR, 44.8KOHM, 600MW, ±0.1%; Resistance:44.8kohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Datasheet
Description
RESISTOR, 44.8KOHM, 600MW, ±0.1%; Resistance:44.8kohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 44.8Kohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors - 58P6781 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 44.8Kohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors
58P6781
Resistor, 44.8Kohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors 58P6781
RESISTOR, 44.8KOHM, 600MW, ±0.1%; Resistance:44.8kohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, 44.8KOHM, 600MW, ±0.1%; Resistance:44.8kohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P6781
Product Name Resistor, 44.8Kohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leaded
Resistance Range 44800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details