Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066547-Y008942K2000
Voltage Rating: 300 V
Mounting: SMD (SMT)
Tolerance: 0.01 %
Temperature Coefficient: 10 ppm/°C
Composition: Metal Foil
Resistance: 42.2 kΩ
Power Rating: 600 mW
Number of Pins: 2
Categories: OEM Parts(T-Z)
Case / Package: Radial
Alternative Parts (Cross-Reference): L25J40KE; L12J39KE; L175J40KE; 1-1623783-0; SQMR539KJY008942K200
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 300 V
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1066547-Y008942K2000TR0L |
| Product Name | OEM Parts - OEM Parts (T - Z) - Y008942K2000TR0L |