Vishay Precision Group Resistor, 42.2Kohm, 600Mw, ±0.01%; Resistance Vishay Foil Resistors Y008942K2000TR0L

Description
RESISTOR, 42.2KOHM, 600MW, ±0.01%; Resistance:42.2kohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Datasheet
Description
RESISTOR, 42.2KOHM, 600MW, ±0.01%; Resistance:42.2kohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 42.2Kohm, 600Mw, ±0.01%; Resistance Vishay Foil Resistors - 58P6755 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 42.2Kohm, 600Mw, ±0.01%; Resistance Vishay Foil Resistors
58P6755
Resistor, 42.2Kohm, 600Mw, ±0.01%; Resistance Vishay Foil Resistors 58P6755
RESISTOR, 42.2KOHM, 600MW, ±0.01%; Resistance:42.2kohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, 42.2KOHM, 600MW, ±0.01%; Resistance:42.2kohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P6755
Product Name Resistor, 42.2Kohm, 600Mw, ±0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leaded
Resistance Range 42200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details