Vishay Precision Group Resistor, 41.2Kohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors Y008941K2000BP0L

Description
RESISTOR, 41.2KOHM, 600MW, ±0.1%; Resistance:41.2kohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No
Description
RESISTOR, 41.2KOHM, 600MW, ±0.1%; Resistance:41.2kohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, 41.2Kohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors - 58P6742 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 41.2Kohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors
58P6742
Resistor, 41.2Kohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors 58P6742
RESISTOR, 41.2KOHM, 600MW, ±0.1%; Resistance:41.2kohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No

RESISTOR, 41.2KOHM, 600MW, ±0.1%; Resistance:41.2kohm; Product Range:RNC90Y Series; Power Rating:600mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Type:Metal Foil RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P6742
Product Name Resistor, 41.2Kohm, 600Mw, ±0.1%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads
Resistance Range 41200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers