METAL FOIL,.6W,3.57K,.1%,P
3.57 kOhms ±0.1% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y00893K57000BP0L | Y00893K57000BP0L-ND |
| Product Name | METAL FOIL,.6W,3.57K,.1%,P/.1%,BULK | Through Hole Resistors |
| Technology / Construction | Metal Foil | Metal Foil |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.6000 watts | 0.6000 watts |
| Configuration | Single Resistor |