Vishay Intertechnology, Inc. METAL FOIL 32.8K,.01%,R/.01%, BULK Y008932K8000TR0L

Description
METAL FOIL 32.8K,.01%,R/.01%, BULK
Request a Quote
Description
METAL FOIL 32.8K,.01%,R/.01%, BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
METAL FOIL 32.8K,.01%,R/.01%, BULK - Y008932K8000TR0L - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FOIL 32.8K,.01%,R/.01%, BULK
Y008932K8000TR0L
METAL FOIL 32.8K,.01%,R/.01%, BULK Y008932K8000TR0L
METAL FOIL 32.8K,.01%,R/.01%, BULK

METAL FOIL 32.8K,.01%,R/.01%, BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number Y008932K8000TR0L
Product Name METAL FOIL 32.8K,.01%,R/.01%, BULK
Technology / Construction Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details