RNC90Y200R00TR SLDC 150743
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y0089200R000TR13L-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Radial Leads; Radial |
| Tolerance | 0.0100 +/- % |