Vishay Precision Group METAL FOIL,.6W,1K ,.01%,R/.01% ,BULK Y00891K00000TR0L

Description
METAL FOIL,.6W,1K ,.01%,R/.01% ,BULK
Request a Quote Datasheet
Description
METAL FOIL,.6W,1K ,.01%,R/.01% ,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FOIL,.6W,1K ,.01%,R/.01% ,BULK - Y00891K00000TR0L - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FOIL,.6W,1K ,.01%,R/.01% ,BULK
Y00891K00000TR0L
METAL FOIL,.6W,1K ,.01%,R/.01% ,BULK Y00891K00000TR0L
METAL FOIL,.6W,1K ,.01%,R/.01% ,BULK

METAL FOIL,.6W,1K ,.01%,R/.01% ,BULK

Supplier's Site
Resistor, 1Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors - 58P5379 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors
58P5379
Resistor, 1Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors 58P5379
RESISTOR, 1KOHM, 300MW, ±0.01%; Resistance:1kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, 1KOHM, 300MW, ±0.01%; Resistance:1kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y00891K00000TR0L 58P5379
Product Name METAL FOIL,.6W,1K ,.01%,R/.01% ,BULK Resistor, 1Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Tolerance 0.0100 +/- % 0.0100 +/- %
Power Rating 0.6000 watts 0.3000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers