Vishay Intertechnology, Inc. Through Hole Resistors Y008918K7000BR23R

Description
18.7 kOhms ±0.1% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
18.7 kOhms ±0.1% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y008918K7000BR23R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y008918K7000BR23R-ND
Through Hole Resistors Y008918K7000BR23R-ND
18.7 kOhms ±0.1% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil

18.7 kOhms ±0.1% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y008918K7000BR23R-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details