Vishay Precision Group Resistor, 13.7Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors Y008913K7000TR0L

Description
RESISTOR, 13.7KOHM, 300MW, ±0.01%; Resistance:13.7kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Datasheet
Description
RESISTOR, 13.7KOHM, 300MW, ±0.01%; Resistance:13.7kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 13.7Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors - 58P5808 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13.7Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors
58P5808
Resistor, 13.7Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors 58P5808
RESISTOR, 13.7KOHM, 300MW, ±0.01%; Resistance:13.7kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, 13.7KOHM, 300MW, ±0.01%; Resistance:13.7kohm; Product Range:RNC90Y Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P5808
Product Name Resistor, 13.7Kohm, 300Mw, ±0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leaded
Resistance Range 13700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details