Vishay Intertechnology, Inc. Through Hole Resistors Y008912K1000DR1R

Description
12.1 kOhms ±0.5% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
12.1 kOhms ±0.5% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y008912K1000DR1R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y008912K1000DR1R-ND
Through Hole Resistors Y008912K1000DR1R-ND
12.1 kOhms ±0.5% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil

12.1 kOhms ±0.5% 0.6W Through Hole Resistor Radial Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y008912K1000DR1R-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers